8 (4 Pair Twisted) Conductor Multi-Pair Cable Green 24 AWG Braid 50.00' (15.24m)
8 (4 Pair Twisted) Conductor Multi-Pair Cable Green 24 AWG Braid 10.00' (3.05m)
8 (4 Pair Twisted) Conductor Multi-Pair Cable Green 24 AWG Braid 100.0' (30.5m)
8 (4 Pair Twisted) Conductor Multi-Pair Cable Green 24 AWG Braid Enter Number of Feet in Order Quantity
8 (4 Pair Twisted) Conductor Multi-Pair Cable Green 24 AWG Braid 25.00' (7.62m)
MULT-PAIR 8 COND 24 AWG GRN 25'
| DigiKey | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 2181-036921-50-ND | 2181-0036921-ND | 8079127 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Control Cable |
| Product Category | Cable | Cable | |
| Cable Jacket | Polyurethane (PU) | Polyurethane (PU) | |
| Cable Insulation | Polypropylene | Polypropylene | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | |
| Cable Shielding | Braid | Braid |