LAPP Control Cable 0036917

Description
Lapp 0036917 Control Cable
Request a Quote Datasheet
Description
Lapp 0036917 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8079111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8079111
Control Cable 8079111
Lapp 0036917 Control Cable

Lapp 0036917 Control Cable

Supplier's Site
Multiple Conductor Cables - 2181-0036917-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-0036917-ND
Multiple Conductor Cables 2181-0036917-ND
CABLE 12 COND 26 AWG GREEN

CABLE 12 COND 26 AWG GREEN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 8079111 2181-0036917-ND
Product Name Control Cable Multiple Conductor Cables
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS RoHS
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details