CABLE 6 COND 16 AWG ORANGE
CABLE 6 COND 16 AWG ORANGE FEET
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables |
| Product Number | 8003192 | 2181-0027959-ND |
| Product Name | Control Cable | Multiple Conductor Cables |
| Cable Length | 164 ft (500 dm) | |
| Standards / Certifications | RoHS | |
| Product Category | Cable | |
| Cable Jacket | Polyurethane (PU) | |
| Cable Insulation | Polypropylene |