LAPP Multiple Conductor Cables 0027371

Description
CABLE 4 COND 14 AWG GRAY
Request a Quote Datasheet
Description
CABLE 4 COND 14 AWG GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-0027371-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-0027371-ND
Multiple Conductor Cables 2181-0027371-ND
CABLE 4 COND 14 AWG GRAY

CABLE 4 COND 14 AWG GRAY

Buy Now Datasheet
Control Cable - 433412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
433412
Control Cable 433412
Lapp 0027371 Control Cable

Lapp 0027371 Control Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-0027371-ND 433412
Product Name Multiple Conductor Cables Control Cable
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-2122-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details