CABLE 3 COND 14 AWG GRAY FEET
CABLE 3 COND 14 AWG GRAY
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables |
| Product Number | 4440890 | 2181-0015403-DS-ND |
| Product Name | Control Cable | Multiple Conductor Cables |
| Cable Length | 164 ft (500 dm) | |
| Standards / Certifications | RoHS | |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride |