Lantronix, Inc. WiFi Modules (802.11) XPC270300B

Description
WiFi Modules (802.11) 802.11 A/B/G/N/AC Wi-Fi EthBt DualU.FL
Datasheet
Description
WiFi Modules (802.11) 802.11 A/B/G/N/AC Wi-Fi EthBt DualU.FL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
XPC270300B
WiFi Modules (802.11) XPC270300B
WiFi Modules (802.11) 802.11 A/B/G/N/AC Wi-Fi EthBt DualU.FL

WiFi Modules (802.11) 802.11 A/B/G/N/AC Wi-Fi EthBt DualU.FL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number XPC270300B
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - CY7B923-JXCT - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Modems - ICs and Modules - SI3016-FS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details