802.11 a/b/g/n Gateway Ethernet
802.11 a/b/g/n Gateway Ethernet
802.11 a/b/g/n Gateway Ethernet
Manufacturer: Lantronix, Inc.
Category: Networking Solutions- Gateways, Routers
Series: xPico®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Function: Gateway
Modulation or Protocol: 802.11 a/b/g/n
Frequency: 2.4GHz, 5GHz
Applications: General Purpose
Interface: Ethernet
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Network Equipment | Network Equipment |
| Product Number | 1829-1109-1-ND | |
| Product Name | Gateways, Routers | Networking Solutions- Gateways, Routers |
| Network Equipment | Gateway | Other |