The XP3002000-01R is an embedded processor module from Lingto Electronic Limited, designed for intelligent and secure networking applications. It features a 120 MHz DSTni processor, 1.25 MB of SRAM, and 4 MB of Flash memory, making it suitable for a variety of device computing tasks. The module supports Ethernet connectivity with a 10/100 Base-T/TX interface and includes an embedded web server along with a full TCP/IP protocol stack. This module operates with the Evolution OS, which provides real-time capabilities and robust security features, including SSH and SSL support. It is compliant with IEEE 802.3af for Power over Ethernet (PoE), allowing it to power connected devices without the need for additional power supplies. The XP3002000-01R also offers multiple serial data ports, configurable GPIO pins, and a variety of network protocols, making it versatile for applications in asset tracking, remote monitoring, and automation. With an operating temperature range of -40° to 85°C, this module is suitable for harsh environments. Its compact size and built-in diagnostics facilitate easy integration into existing systems, making it a practical choice for engineers looking to enhance their products with advanced networking capabilities.
XPort® AR™ Embedded Module DSTni-EX XPort AR 120MHz 1.25MB 4MB
IC MOD DSTNI-EX 120MHZ 1.25MB
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XP3002000-01R | XP3002000-01R |
| Product Name | Microcontrollers, Microprocessor, FPGA Modules | Embedded - Microcontroller, Microprocessor, FPGA Modules |
| Life Cycle Stage | Removed; Obsolete |