Lantronix, Inc. Connectors,Interconnects XP1002000-05R

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Module/Board Type: MPU Core Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Speed: 200MHz Flash Size: 512KB RAM Size: 6K x 16 Connector Type: Header, Cuttable
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Module/Board Type: MPU Core Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Speed: 200MHz Flash Size: 512KB RAM Size: 6K x 16 Connector Type: Header, Cuttable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Module/Board Type: MPU Core Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Speed: 200MHz Flash Size: 512KB RAM Size: 6K x 16 Connector Type: Header, Cuttable

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Module/Board Type: MPU Core
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Speed: 200MHz
Flash Size: 512KB
RAM Size: 6K x 16
Connector Type: Header, Cuttable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details