Lantronix, Inc. Embedded - Embedded - Microcontroller, Microprocessor, FPGA Modules - XP1001000-05R XP1001000-05R

Description
Manufacturer: Lantronix, Inc. Win Source Part Number: 904036-XP1001000-05R Series: XPort® Operating Temperature Range: -40°C ~ 85°C Features: series Embedded Module DSTni-EX XPort AR 25MHz 256KB 512KB Core Processor: DSTni-EX Speed: 25MHz Package: Tray Family Name: XP1001000 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8471.80.1000 Other Part Number: 1829-1000, 2511-1000, 2511-1000-ND
Request a Quote Datasheet
Description
Manufacturer: Lantronix, Inc. Win Source Part Number: 904036-XP1001000-05R Series: XPort® Operating Temperature Range: -40°C ~ 85°C Features: series Embedded Module DSTni-EX XPort AR 25MHz 256KB 512KB Core Processor: DSTni-EX Speed: 25MHz Package: Tray Family Name: XP1001000 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8471.80.1000 Other Part Number: 1829-1000, 2511-1000, 2511-1000-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontroller, Microprocessor, FPGA Modules - XP1001000-05R - 904036-XP1001000-05R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontroller, Microprocessor, FPGA Modules - XP1001000-05R
904036-XP1001000-05R
Embedded - Embedded - Microcontroller, Microprocessor, FPGA Modules - XP1001000-05R 904036-XP1001000-05R
Manufacturer: Lantronix, Inc. Win Source Part Number: 904036-XP1001000-05R Series: XPort® Operating Temperature Range: -40°C ~ 85°C Features: series Embedded Module DSTni-EX XPort AR 25MHz 256KB 512KB Core Processor: DSTni-EX Speed: 25MHz Package: Tray Family Name: XP1001000 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8471.80.1000 Other Part Number: 1829-1000, 2511-1000, 2511-1000-ND

Manufacturer: Lantronix, Inc.
Win Source Part Number: 904036-XP1001000-05R
Series: XPort®
Operating Temperature Range: -40°C ~ 85°C
Features: series Embedded Module DSTni-EX XPort AR 25MHz 256KB 512KB
Core Processor: DSTni-EX
Speed: 25MHz
Package: Tray
Family Name: XP1001000
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8471.80.1000
Other Part Number: 1829-1000, 2511-1000, 2511-1000-ND

Buy Now Datasheet
FPGA Programmable Logic Device - 721-XP1001000-05R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
721-XP1001000-05R
FPGA Programmable Logic Device 721-XP1001000-05R
1-Port Serial to Ethernet Server, 10/100Mbps, -40°C to 85°C Product overview: XP1001000-05R from Lantronix is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, Microcontrollers, Microprocessor, FPGA Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 721-XP1001000-05R can be used for catalog matching and distributor lookup.

1-Port Serial to Ethernet Server, 10/100Mbps, -40°C to 85°C Product overview: XP1001000-05R from Lantronix is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, Microcontrollers, Microprocessor, FPGA Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 721-XP1001000-05R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 904036-XP1001000-05R 721-XP1001000-05R
Product Name Embedded - Embedded - Microcontroller, Microprocessor, FPGA Modules - XP1001000-05R FPGA Programmable Logic Device
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-1XV - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details