Manufacturer: Lantronix, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188732-XCP1001000-0
Packaging: Bulk
Operating Supply Voltage: 3.3 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188732-XCP1001000-01 |
| Product Name | Custom Parts - Custom Parts (U - Z) - XCP1001000-01 |