Lantronix, Inc. RF Receiver, Transmitter, and Transceiver Finished Units M1003GXT00B

Description
MODEM M2M 3G HSDPA RS-232 KIT
Datasheet
Description
MODEM M2M 3G HSDPA RS-232 KIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - M1003GXT00B - ODG (Origin Data Global)
Shenzhen, China
RF Receiver, Transmitter, and Transceiver Finished Units
M1003GXT00B
RF Receiver, Transmitter, and Transceiver Finished Units M1003GXT00B
MODEM M2M 3G HSDPA RS-232 KIT

MODEM M2M 3G HSDPA RS-232 KIT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number M1003GXT00B
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Transmitter; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Switches - BGSX22G5A10E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology CDMA; LTE, W-CDMA
Supply Voltage Other; 1.65V ~ 3.4V
Operating Frequency 100 to 6000 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 54126FM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 863-SI47951A2GE2AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details