- RF Receiver 1.575GHz -165dBm 115.2kBaud Module
- RF Receiver 1.575GHz -165dBm 115.2kBaud Module
- RF Receiver 1.575GHz -165dBm 115.2kBaud Module
GNSS A5100A - SIRFSTARV-BASED 52
GPS Modules Concurrent GNSS Receiver
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | 1829-A5100-ATR-ND | 1829-A5100A-ND | A5100A |
| Product Name | RF Receivers | RF Receivers | GPS Modules |
| Device Type | Receiver | Receiver | |
| Features | RoHS | ||
| Supply Voltage | 3.3V | ||
| Operating Frequency | 1575 MHz | 1575 to 1602 MHz | |
| Bias Current | 40 mA |