Lantronix, Inc. RF Receivers A2135-H

Description
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module
Request a Quote Datasheet
Description
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 1829-A2135-HTR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1829-A2135-HTR-ND
RF Receivers 1829-A2135-HTR-ND
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module

SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1829-A2135-HTR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - SI4762-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details