Lantronix, Inc. RF Receivers A2035-H

Description
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm 4.8Mbps On-Board, Trace
Request a Quote Datasheet
Description
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm 4.8Mbps On-Board, Trace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 1829-A2035-HTR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1829-A2035-HTR-ND
RF Receivers 1829-A2035-HTR-ND
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm 4.8Mbps On-Board, Trace

SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm 4.8Mbps On-Board, Trace

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1829-A2035-HTR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Data Rate 4800 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-G-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
CC1125 Ultra-High Performance RF Narrowband Transceiver - CC1125RHBT - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
# of Tx 16 #
View Details
3 suppliers
RF Receivers - SI4738-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 163 MHz
Bias Current 19.9 mA
View Details