Lantech, Inc. Proximity Switch 30096726

Description
PROXIMITY SENSOR, 18MM X 50MM, 12MM SENSING, 24VDC, NO NPN, 38.5IN CABLE WITH MICRO QD, IM18-12NNS-ZQD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 18MM X 50MM, 12MM SENSING, 24VDC, NO NPN, 38.5IN CABLE WITH MICRO QD, IM18-12NNS-ZQD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 141487584 - Radwell International
Willingboro, NJ, United States
Proximity Switch
141487584
Proximity Switch 141487584
PROXIMITY SENSOR, 18MM X 50MM, 12MM SENSING, 24VDC, NO NPN, 38.5IN CABLE WITH MICRO QD, IM18-12NNS-ZQD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 18MM X 50MM, 12MM SENSING, 24VDC, NO NPN, 38.5IN CABLE WITH MICRO QD, IM18-12NNS-ZQD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
LANTECH Sensors & Switches 30096726

LANTECH Sensors & Switches 30096726

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 141487584
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN5 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity sensor - SIEN-6,5B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Inductive Proximity Sensors - 5000000140-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details