Lansdale Semiconductor, Inc. Bipolar PROM 512 HL0512

Description
The 0512 bipolar PROM integrated circuit was designed for both military and commercial applications. It has a 140 ns access time, is fully decoded and is DTL and TTL compatible. This part is field programmable and is organized in 64 words X 8 bits per word.
Datasheet
Description
The 0512 bipolar PROM integrated circuit was designed for both military and commercial applications. It has a 140 ns access time, is fully decoded and is DTL and TTL compatible. This part is field programmable and is organized in 64 words X 8 bits per word.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar PROM 512 - HL0512 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Bipolar PROM 512
HL0512
Bipolar PROM 512 HL0512
The 0512 bipolar PROM integrated circuit was designed for both military and commercial applications. It has a 140 ns access time, is fully decoded and is DTL and TTL compatible. This part is field programmable and is organized in 64 words X 8 bits per word.

The 0512 bipolar PROM integrated circuit was designed for both military and commercial applications. It has a 140 ns access time, is fully decoded and is DTL and TTL compatible. This part is field programmable and is organized in 64 words X 8 bits per word.

Datasheet

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Memory Chips
Product Number HL0512
Product Name Bipolar PROM 512
Memory Category PROM
Logic Family TTL
Cycle Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Words 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers