Lansdale Semiconductor, Inc. Dual J-K Flip Flop 955

Description
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.
Description
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.

Suppliers

Company
Product
Description
Supplier Links
Dual J-K Flip Flop - 955 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual J-K Flip Flop
955
Dual J-K Flip Flop 955
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.

Motorola/Freescale - DTL 830 - 930 & 1800 - 1900

These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 955
Product Name Dual J-K Flip Flop
Flip-Flop Type J-K
Supply Voltage 4.5-5.5 VDC
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
Logic - Flip Flops - 74AC821SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AHC1G79GW,165-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers