Lansdale Semiconductor, Inc. 5-Bit Comparator 9324/E,F

Description
The following TTL parts were originally supported by Signetics.
Description
The following TTL parts were originally supported by Signetics.

Suppliers

Company
Product
Description
Supplier Links
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
5-Bit Comparator
9324/E,F
5-Bit Comparator 9324/E,F
The following TTL parts were originally supported by Signetics.

The following TTL parts were originally supported by Signetics.

5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
5-Bit Comparator
9324/E,F
5-Bit Comparator 9324/E,F
These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Technical Specifications

  Lansdale Semiconductor, Inc. Lansdale Semiconductor, Inc.
Product Category Logic Comparators Logic Comparators
Product Number 9324/E,F 9324/E,F
Product Name 5-Bit Comparator 5-Bit Comparator
Supply Voltage Other; 7 V Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL TTL
Number of units in IC 1 1
Number of Pins 16 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 9324DM/B - Rochester Electronics
Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details