These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 9311/J,K |
| Product Name | One of Sixteen Decoder |
| Function | Decoder |
| Input Lines | 1 |
| Output Lines | 16 |
| Supply Voltage | 7 VDC |
| Package Type | DIP (optional feature); Lead Flat Pack |