Lansdale Semiconductor, Inc. Dual Expandable AND-OR-INVERT Gate 8840/C,D

Description
Signetics 8800 series high-speed elements.
Description
Signetics 8800 series high-speed elements.

Suppliers

Company
Product
Description
Supplier Links
Dual Expandable AND-OR-INVERT Gate - 8840/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual Expandable AND-OR-INVERT Gate
8840/C,D
Dual Expandable AND-OR-INVERT Gate 8840/C,D
Signetics 8800 series high-speed elements.

Signetics 8800 series high-speed elements.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 8840/C,D
Product Name Dual Expandable AND-OR-INVERT Gate
Gate Type NOT; AND; OR
Supply Voltage 6 V
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Dual 2-input NAND gate - 74AHCT2G00DC-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
Logic - Logic - Gates and Inverters - 54F32FMQB - 907388-54F32FMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers