Lansdale Semiconductor, Inc. 4-Bit Shift Register 8270/C,D

Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Suppliers

Company
Product
Description
Supplier Links
4-Bit Shift Register - 8270/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
4-Bit Shift Register
8270/C,D
4-Bit Shift Register 8270/C,D
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Shift Registers
Product Number 8270/C,D
Product Name 4-Bit Shift Register
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Pin Count 14
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195NSR - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers
Shift Registers - 1727-74HCS164D-Q100JCT-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details