Lansdale Semiconductor, Inc. 3-Input 4-Bit Digital Multiplexer 8263/J,K

Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Suppliers

Company
Product
Description
Supplier Links
3-Input 4-Bit Digital Multiplexer - 8263/J,K - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
3-Input 4-Bit Digital Multiplexer
8263/J,K
3-Input 4-Bit Digital Multiplexer 8263/J,K
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Multiplexers
Product Number 8263/J,K
Product Name 3-Input 4-Bit Digital Multiplexer
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT238PW-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54HC152J/B - Rochester Electronics
Specs
Package Type DIP; CDIP14
View Details
3 suppliers