Lansdale Semiconductor, Inc. Arithmetic Logic Element 8260/J,K

Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Suppliers

Company
Product
Description
Supplier Links
Arithmetic Logic Element - 8260/J,K - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Arithmetic Logic Element
8260/J,K
Arithmetic Logic Element 8260/J,K
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Arithmetic Logic Units (ALU)
Product Number 8260/J,K
Product Name Arithmetic Logic Element
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F381ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
4-Bit Arithmetic Unit - 82S82/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage 7 V
Package Type DIP (optional feature); Lead Flat Pack
View Details
4-Bit Arithmetic Logic Unit - 54S181/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage 7 V
Package Type DIP (optional feature); Lead Flat Pack
View Details
4-Bit Arithmetic Logic Unit - 2506 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage (-).5-+5.5 VDC
Package Type DIP
View Details