Lansdale Semiconductor, Inc. 10-Bit Buffer Register 8203/J,K

Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Suppliers

Company
Product
Description
Supplier Links
10-Bit Buffer Register - 8203/J,K - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
10-Bit Buffer Register
8203/J,K
10-Bit Buffer Register 8203/J,K
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Shift Registers
Product Number 8203/J,K
Product Name 10-Bit Buffer Register
Features Buffered Inputs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Pin Count 24
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HCT165BQ,115 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details