Lansdale Semiconductor, Inc. Dual 5-Input NAND/NOR Gate 730/C,D

Description
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.
Description
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

Suppliers

Company
Product
Description
Supplier Links
Dual 5-Input NAND/NOR Gate - 730/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 5-Input NAND/NOR Gate
730/C,D
Dual 5-Input NAND/NOR Gate 730/C,D
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 730/C,D
Product Name Dual 5-Input NAND/NOR Gate
Gate Type NAND; NOR
Supply Voltage 8 V
Power Dissipation 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT3G04DP,125-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details