Lansdale Semiconductor, Inc. Triple 3-Input NAND/NOR Gate 721/C,D

Description
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.
Description
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

Suppliers

Company
Product
Description
Supplier Links
Triple 3-Input NAND/NOR Gate - 721/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Triple 3-Input NAND/NOR Gate
721/C,D
Triple 3-Input NAND/NOR Gate 721/C,D
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 721/C,D
Product Name Triple 3-Input NAND/NOR Gate
Gate Type NAND; NOR
Supply Voltage 8 V
Power Dissipation 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
 - 54F32/BDA - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type Other; CERPACK14
View Details
4 suppliers
Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details