Lansdale Semiconductor, Inc. Dual 3-2-Input NAND/NOR Gate 700/H,I

Description
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.
Description
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

Suppliers

Company
Product
Description
Supplier Links
Dual 3-2-Input NAND/NOR Gate - 700/H,I - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 3-2-Input NAND/NOR Gate
700/H,I
Dual 3-2-Input NAND/NOR Gate 700/H,I
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 700/H,I
Product Name Dual 3-2-Input NAND/NOR Gate
Gate Type NAND; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1220344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Gates and Inverters - 54F14DM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details