Lansdale Semiconductor, Inc. 500 mA Dual 2-Input AND Gate 699/C

Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.
Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Suppliers

Company
Product
Description
Supplier Links
500 mA Dual 2-Input AND Gate - 699/C - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
500 mA Dual 2-Input AND Gate
699/C
500 mA Dual 2-Input AND Gate 699/C
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Motorola/Freescale - HTL 660T

These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 699/C
Product Name 500 mA Dual 2-Input AND Gate
Gate Type AND
Supply Voltage 18 VDC
Inputs 2
Features Schmitt Trigger
Propagation Delay 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
8-bit SSOP Logic IC - 731-74AHCT594DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
 - 5401/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND; OR
Output Type Open Collector
IC Package Type Other; CFP
View Details
4 suppliers