Lansdale Semiconductor, Inc. Quad 2-Input Exclusive OR Gate 683T/C

Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.
Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input Exclusive OR Gate - 683T/C - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input Exclusive OR Gate
683T/C
Quad 2-Input Exclusive OR Gate 683T/C
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Motorola/Freescale - HTL 660T

These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 683T/C
Product Name Quad 2-Input Exclusive OR Gate
Gate Type XOR
Supply Voltage 18 VDC
Inputs 2
Power Dissipation 380 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1GU04GW-Q10BH - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Logic - Logic - Gates and Inverters - 4023A/BCA - 924840-4023A/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers