These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 677T/E |
| Product Name | Hex Inverter w/ Strobe |
| Gate Type | NOT |
| Supply Voltage | 18 VDC |
| Inputs | 1 |
| Propagation Delay | 110 ns |