Lansdale Semiconductor, Inc. Quad 2-Input NAND Gate 672T/C

Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.
Datasheet
Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input NAND Gate - 672T/C - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input NAND Gate
672T/C
Quad 2-Input NAND Gate 672T/C
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Motorola/Freescale - HTL 660T

These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Datasheet

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 672T/C
Product Name Quad 2-Input NAND Gate
Gate Type NAND
Supply Voltage 18 VDC
Inputs 2
Propagation Delay 110 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Gates and Inverters - 54S15DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic IC - 705-74AHCT3G04DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
4 suppliers
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details