Lansdale Semiconductor, Inc. Triple 3-Input NAND Gate 671T/C

Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.
Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Suppliers

Company
Product
Description
Supplier Links
Triple 3-Input NAND Gate - 671T/C - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Triple 3-Input NAND Gate
671T/C
Triple 3-Input NAND Gate 671T/C
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Motorola/Freescale - HTL 660T

These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 671T/C
Product Name Triple 3-Input NAND Gate
Gate Type NAND
Supply Voltage 18 VDC
Inputs 3
Propagation Delay 110 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
 - 54H22DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 1727-74AHCT1G14GW-Q100,DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers