Lansdale Semiconductor, Inc. Quad Exclusive NOR Gate 54SS86/D

Description
The 54SS00/74SS00 series of transistor-transisto r logic was originally manufactured by Motorola and utilizes Super Schottky technology.
Description
The 54SS00/74SS00 series of transistor-transisto r logic was originally manufactured by Motorola and utilizes Super Schottky technology.

Suppliers

Company
Product
Description
Supplier Links
Quad Exclusive NOR Gate - 54SS86/D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad Exclusive NOR Gate
54SS86/D
Quad Exclusive NOR Gate 54SS86/D
The 54SS00/74SS00 series of transistor-transisto r logic was originally manufactured by Motorola and utilizes Super Schottky technology.

The 54SS00/74SS00 series of transistor-transistor logic was originally manufactured by Motorola and utilizes Super Schottky technology.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 54SS86/D
Product Name Quad Exclusive NOR Gate
Gate Type NOR
Supply Voltage 7 VDC
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 74AHC1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers