The 54SS00/74SS00 series of transistor-transisto
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 54SS174/F |
| Product Name | Hex D Type Flip-Flop |
| Flip-Flop Type | D |
| Supply Voltage | 7 VDC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |