The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 54S374/R |
| Product Name | Octal D Type Flip-Flop w/3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 7 V |
| Output Characteristics | 3-State |
| Propagation Delay | 8 ns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |