The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | 54S157/E,F |
| Product Name | Quad 2-Input Data Selector/Multiplexer |
| Supply Voltage | 7 V |
| Package Type | DIP (optional feature); Lead Flat Pack |
| Logic Family | TTL |
| Number of Pins | 16 |