The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 54S00/C,D |
| Product Name | Quad 2-Input NAND Gate |
| Gate Type | NAND |
| Supply Voltage | 7 V |
| Logic Family | TTL |
| Propagation Delay | 3 ns |