Lansdale Semiconductor, Inc. Dual D-Type Flip-Flop 54LS74A/C,D

Description
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.
Description
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

Suppliers

Company
Product
Description
Supplier Links
Dual D-Type Flip-Flop - 54LS74A/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual D-Type Flip-Flop
54LS74A/C,D
Dual D-Type Flip-Flop 54LS74A/C,D
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-diode inputs and emitter inputs and utilizes full Schottky-barrier-diode clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 54LS74A/C,D
Product Name Dual D-Type Flip-Flop
Flip-Flop Type D
Supply Voltage 7 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT821DB,112 - Lingto Electronic Limited
Specs
fMAX 185 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74D-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers