Lansdale Semiconductor, Inc. Dual 4-Line to 1-Line Multiplexer 54LS352/E,F

Description
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.
Description
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

Suppliers

Company
Product
Description
Supplier Links
Dual 4-Line to 1-Line Multiplexer - 54LS352/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 4-Line to 1-Line Multiplexer
54LS352/E,F
Dual 4-Line to 1-Line Multiplexer 54LS352/E,F
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-diode inputs and emitter inputs and utilizes full Schottky-barrier-diode clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Multiplexers
Product Number 54LS352/E,F
Product Name Dual 4-Line to 1-Line Multiplexer
Supply Voltage 7 V
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC237DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers