The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Counters |
| Product Number | 54LS193/E,F |
| Product Name | Presettable 4-Bit Binary Up/Down Counter |
| Features | Presettable |
| Counter Type | MOD-N |
| Counter Direction | Bidirectional |
| Supply Voltage | 7 V |
| Package Type | DIP (optional feature); Lead Flat Pack |