The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 54LS156/E,F |
| Product Name | Dual 2 to 4-Line Decoder/Demultiplexer |
| Function | Decoder/Demultiplexer |
| Input Lines | 2 |
| Output Lines | 4 |
| Supply Voltage | 7 V |
| Package Type | DIP (optional feature); Lead Flat Pack |