Lansdale Semiconductor, Inc. AND Input J-K Flip-Flop 54H72/C,A

Description
TTL III circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.
Description
TTL III circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.

Suppliers

Company
Product
Description
Supplier Links
AND Input J-K Flip-Flop - 54H72/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
AND Input J-K Flip-Flop
54H72/C,A
AND Input J-K Flip-Flop 54H72/C,A
TTL III circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.

TTL III circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 54H72/C,A
Product Name AND Input J-K Flip-Flop
Flip-Flop Type J-K
Supply Voltage 7 V
Power Dissipation 80 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT825FM-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type FL24
View Details
3 suppliers
Flip Flops - 1727-3144-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ABT374CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details