Lansdale Semiconductor, Inc. Dual J-K Edge-Triggered Flip-Flop 54H103/C,D

Description
The 54H00/74H00 logic family is high speed TTL III. These transistor-transisto r logic circuits were designed for general purpose applications. They have good external noise immunity and high fan-out.
Description
The 54H00/74H00 logic family is high speed TTL III. These transistor-transisto r logic circuits were designed for general purpose applications. They have good external noise immunity and high fan-out.

Suppliers

Company
Product
Description
Supplier Links
Dual J-K Edge-Triggered Flip-Flop - 54H103/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual J-K Edge-Triggered Flip-Flop
54H103/C,D
Dual J-K Edge-Triggered Flip-Flop 54H103/C,D
The 54H00/74H00 logic family is high speed TTL III. These transistor-transisto r logic circuits were designed for general purpose applications. They have good external noise immunity and high fan-out.

The 54H00/74H00 logic family is high speed TTL III. These transistor-transistor logic circuits were designed for general purpose applications. They have good external noise immunity and high fan-out.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 54H103/C,D
Product Name Dual J-K Edge-Triggered Flip-Flop
Flip-Flop Type J-K
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9223005M3A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374TPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Flip Flops - 74HCT377DB-Q100J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details