TTL III circuits comprise a family of transistor-transisto
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 54H10/C,A |
| Product Name | Triple 3-Input Positive NAND Gate |
| Gate Type | NAND |
| Supply Voltage | 7 V |
| Logic Family | TTL |
| Power Dissipation | 66 milliwatts |