Lansdale Semiconductor, Inc. 5-Bit Shift Register 5496/E,F

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
5-Bit Shift Register - 5496/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
5-Bit Shift Register
5496/E,F
5-Bit Shift Register 5496/E,F
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

5-Bit Shift Register (Parallel-In/Out) - 5496/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
5-Bit Shift Register (Parallel-In/Out)
5496/E,F
5-Bit Shift Register (Parallel-In/Out) 5496/E,F
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc. Lansdale Semiconductor, Inc.
Product Category Shift Registers Shift Registers
Product Number 5496/E,F 5496/E,F
Product Name 5-Bit Shift Register 5-Bit Shift Register (Parallel-In/Out)
Supply Voltage 7 V 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL TTL
Pin Count 16 16
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
Shift Registers - 1727-2953-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 15V
Output Characteristics Open-drain
View Details
5 suppliers