Lansdale Semiconductor, Inc. 4-Bit Binary Counter 5493/C,A

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
4-Bit Binary Counter - 5493/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
4-Bit Binary Counter
5493/C,A
4-Bit Binary Counter 5493/C,A
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Counters
Product Number 5493/C,A
Product Name 4-Bit Binary Counter
Counter Type MOD-N
Supply Voltage 7 VDC
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
Number of Pins 14
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 9316FM - Acme Chip Technology Co., Limited
Specs
Package Type 16-WFQFN Exposed Pad
View Details
2 suppliers
Dual 4-bit synchronous binary counter - 74HC4520D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage +7.0
View Details
5 suppliers
Logic - Counters, Dividers - 74HC4040DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details