Lansdale Semiconductor, Inc. 8-Bit Shift Register 5491A/C,A

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
8-Bit Shift Register - 5491A/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
8-Bit Shift Register
5491A/C,A
8-Bit Shift Register 5491A/C,A
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Shift Registers
Product Number 5491A/C,A
Product Name 8-Bit Shift Register
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Pin Count 14
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Shift Registers - HEF4094BTS,118 - 775939-HEF4094BTS,118 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 15 V
Output Characteristics Tri-State
Package Type SSOP
View Details
6 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details