The 5400/7400 series of transistor-transisto
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 5473/C,A |
| Product Name | Dual J-K Master-Slave Flip-Flop |
| Flip-Flop Type | J-K |
| Triggering | Master-slave |
| Supply Voltage | 7 VDC |
| Power Dissipation | 80 milliwatts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |