Lansdale Semiconductor, Inc. 4-Wide 2-Input AND-OR-INVERT Gate 5453/C,D

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
4-Wide 2-Input AND-OR-INVERT Gate - 5453/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
4-Wide 2-Input AND-OR-INVERT Gate
5453/C,D
4-Wide 2-Input AND-OR-INVERT Gate 5453/C,D
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 5453/C,D
Product Name 4-Wide 2-Input AND-OR-INVERT Gate
Gate Type NOT; AND; OR
Supply Voltage 7 V
Logic Family TTL
Propagation Delay 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHC
View Details